P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount 3-MCPH
Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3377-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3377-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074551-MCH3377-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 375pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 83 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 3A 3MCPH
MOSFET, P-CH, -20V, -3A, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:-20V; Continuous Drain Current Id:-3A; Rds(on) Test Voltage:-4.5V; Gate Source Threshold Voltage Max:-1.3V; Power Dissipation:1W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET P-CH 20V 3A 3MCPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MCH3377-TL-WOSTR-ND | 278-MCH3377-TL-W | 1074551-MCH3377-TL-W | MCH3377-TL-W | 13AC3625 | MCH3377-TL-W |
| Product Name | Single FETs, MOSFETs | P-Channel -20V -3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3377-TL-W | Single FETs, MOSFETs | Mosfet, P-Ch, -20V, -3A, Sot-323; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; 3-MCPH | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | |
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |