onsemi Single FETs, MOSFETs MCH3377-TL-E

Description
MOSFET P-CH 20V 3A MCPH3
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3A MCPH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 869-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1169-2-ND
Single FETs, MOSFETs 869-1169-2-ND
MOSFET P-CH 20V 3A MCPH3

MOSFET P-CH 20V 3A MCPH3

Buy Now Datasheet
Discrete Semiconductor Products - 107127-MCH3377-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
107127-MCH3377-TL-E
Discrete Semiconductor Products 107127-MCH3377-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 107127-MCH3377-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 3-SMD, Flat Leads Manufacturer Device Package: 3-MCPH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 83 mOhm @ 1.5A, 4.5V Gate Charge (Qg) @ Vgs: 4.6nC @ 4.5V Input Capacitance (Ciss) @ Vds: 375pF @ 10V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107127-MCH3377-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 3-SMD, Flat Leads
Manufacturer Device Package: 3-MCPH
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 83 mOhm @ 1.5A, 4.5V
Gate Charge (Qg) @ Vgs: 4.6nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 375pF @ 10V
Power - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-20V -3A SOT-23 MOSFET Transistor
278-MCH3377-TL-E
-20V -3A SOT-23 MOSFET Transistor 278-MCH3377-TL-E
P-CH JFET, -20V, -3A, 83mΩ, SOT-23-3 Product overview: MCH3377-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3377-TL-E can be used for catalog matching and distributor lookup.

P-CH JFET, -20V, -3A, 83mΩ, SOT-23-3 Product overview: MCH3377-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3377-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3377-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3377-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3377-TL-E
MOSFET P-CH 20V 3A MCPH3

MOSFET P-CH 20V 3A MCPH3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869-1169-2-ND 107127-MCH3377-TL-E 278-MCH3377-TL-E MCH3377-TL-E
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -20V -3A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data