onsemi Single FETs, MOSFETs MCH3375-TL-W

Description
P-Channel 30V 1.6A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet
Description
P-Channel 30V 1.6A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH3375-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH3375-TL-WOSTR-ND
Single FETs, MOSFETs MCH3375-TL-WOSTR-ND
P-Channel 30V 1.6A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

P-Channel 30V 1.6A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3375-TL-W - 1074549-MCH3375-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3375-TL-W
1074549-MCH3375-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3375-TL-W 1074549-MCH3375-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1074549-MCH3375-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 2.2nC @ 10V Max Input Capacitance: 82pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 295 mOhm @ 800mA, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1074549-MCH3375-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 2.2nC @ 10V
Max Input Capacitance: 82pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 800mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel -30 V -1.6 A MOSFET Transistor
278-MCH3375-TL-W
P-Channel -30 V -1.6 A MOSFET Transistor 278-MCH3375-TL-W
Single P-Channel Power MOSFET, -30 V, 295 mΩ, -1.6 A, 3000-REEL Product overview: MCH3375-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -1.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -1.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3375-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -30 V, 295 mΩ, -1.6 A, 3000-REEL Product overview: MCH3375-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -1.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -1.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3375-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet
Mosfet, P-Ch, 30V, 1.6A, 150Deg C, 0.8W Rohs Compliant Onsemi - 54AH9153 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 1.6A, 150Deg C, 0.8W Rohs Compliant Onsemi
54AH9153
Mosfet, P-Ch, 30V, 1.6A, 150Deg C, 0.8W Rohs Compliant Onsemi 54AH9153
MOSFET, P-CH, 30V, 1.6A, 150DEG C, 0.8W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 1.6A, 150DEG C, 0.8W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - MCH3375-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCH3375-TL-W
Single FETs, MOSFETs MCH3375-TL-W
MOSFET P-CH 30V 1.6A SC70

MOSFET P-CH 30V 1.6A SC70

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3375-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3375-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3375-TL-W
MOSFET P-CH 30V 1.6A SC70

MOSFET P-CH 30V 1.6A SC70

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCH3375-TL-WOSTR-ND 1074549-MCH3375-TL-W 278-MCH3375-TL-W MCH3375-TL-W 54AH9153 MCH3375-TL-W MCH3375-TL-W
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3375-TL-W P-Channel -30 V -1.6 A MOSFET Transistor MOSFET Mosfet, P-Ch, 30V, 1.6A, 150Deg C, 0.8W Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 3-SMD, Flat Leads SOT3; SC-70FL/MCPH3 TO-3 3-SMD, Flat Lead 3-SMD, Flat Lead
V(BR)DSS 30 volts 30 volts
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2580630 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers