Single P-Channel Power MOSFET -12V, -3A, 70mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3374-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3374-TL-E can be used for catalog matching and distributor lookup.
P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
MOSFET P-CH 12V 3A SC70FL/MCPH3
MOSFET P-CH 12V 3A SC70FL/MCPH3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH3374-TL-E | MCH3374-TL-EOSTR-ND | MCH3374-TL-E | MCH3374-TL-E | MCH3374-TL-E |
| Product Name | P-Channel -12V -3A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 1000 milliwatts | 1000 milliwatts | |||
| TJ | -55 C (-67 F) | ||||
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | 3-SMD, Flat Leads | 3-SMD, Flat Lead | 3-SMD, Flat Lead |