Bipolar Transistor, (-)50V, (-)2A, Low VCE(sat), (PNP)NPN Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3245-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3245-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 800mW Surface Mount 3-MCPH
Bipolar Transistors - BJT BIP NPN 2A 50V
TRANS NPN 50V 2A 3MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MCH3245-TL-E | MCH3245-TL-EOSTR-ND | MCH3245-TL-E | MCH3245-TL-E |
| Product Name | 50V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |