Bipolar (BJT) Transistor NPN 50V 3A 380MHz 800mW Surface Mount 3-MCPH
Win Source Part Number: 1078054-MCH3205-TL-E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 210mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 380MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: 3-MCPH
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): CPH5524-TL-E; 2SC5964-TD-E; CPH3205-TL-E; 2SCR533PT100; DNLS350E-13; 2DC4672-13;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSMCH3205-TL-E,2
Base Product Number: MCH3205
Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3205-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3205-TL-E can be used for catalog matching and distributor lookup.
MCH3205 - Small Signal Bipolar Transistor
Bipolar Transistors - BJT BIP NPN 3A 50V
TRANS NPN 50V 3A MCPH3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MCH3205-TL-E-ND | 1078054-MCH3205-TL-E | 276-MCH3205-TL-E | MCH3205-TL-E | MCH3205-TL-E | MCH3205-TL-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 50V 3A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | ||||
| Package Type | SOT323; SC-70, SOT-323 | SOT3 | SC-70FL | |||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| Power Gain | 200 dB | |||||
| Operating Frequency | 380 MHz |