Small Signal Bipolar Transistor
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 800mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 800mW Surface Mount 3-MCPH
Bipolar Transistor, (-)50V, (-)2A, Low VCE(sat), (PNP)NPN Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3145-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3145-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1220689-MCH3145-TL-E
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 420MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-MCPH
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 330mV at 50mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 100mA, 2V
Maximum Power: 800mW
TRANS PNP 50V 2A 3MCPH
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MCH3145-TL-E | MCH3145-TL-EOSCT-ND | 276-MCH3145-TL-E | 1220689-MCH3145-TL-E | MCH3145-TL-E |
| Product Name | Single Bipolar Transistors | 50V 2A Bipolar Transistor | Newest Parts - MCH3145-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SC-70FL | SOT323; SC-70, SOT-323 | SOT3; SOT323 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | PNP | PNP | |||
| IC(max) | 1.00E-3 milliamps | 2000 milliamps | |||
| Power Gain | 200 dB |