onsemi -30V -2A Bipolar Transistor MCH3144-TL-E

Description
Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3144-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3144-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3144-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3144-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -2A Bipolar Transistor
276-MCH3144-TL-E
-30V -2A Bipolar Transistor 276-MCH3144-TL-E
Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3144-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3144-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3144-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3144-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MCH3144-TL-E - 208168-MCH3144-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MCH3144-TL-E
208168-MCH3144-TL-E
TRANSISTORS - Transistors (BJT) - Single - MCH3144-TL-E 208168-MCH3144-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 208168-MCH3144-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 440MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-MCPH Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 260mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 800mW

Manufacturer: ON Semiconductor
Win Source Part Number: 208168-MCH3144-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 440MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCPH
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 260mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 800mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MCH3144-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MCH3144-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MCH3144-TL-E
TRANS PNP 30V 2A 3MCPH

TRANS PNP 30V 2A 3MCPH

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MCH3144-TL-E
Bipolar Transistors - BJT MCH3144-TL-E
Bipolar Transistors - BJT BIP PNP 2A 30V

Bipolar Transistors - BJT BIP PNP 2A 30V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MCH3144-TL-E 208168-MCH3144-TL-E MCH3144-TL-E MCH3144-TL-E
Product Name -30V -2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MCH3144-TL-E Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data