Bipolar Transistor, (-)30V, (-)3A, Low VCE(sat), (PNP)NPN Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3109-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3109-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 3A 380MHz 800mW Surface Mount 3-MCPH
Manufacturer: ON Semiconductor
Win Source Part Number: 883964-MCH3109-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 3 A 380MHz 800 mW Surface Mount 3-MCPH
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH3109
Categories: Discrete Semiconductor Products
Case / Package: 3-MCPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MCH3109-TL-E-ND, MCH3109-TL-EOSTR, MCH3109-TL-EOSDKR, MCH3109-TL-EOSCT
Bipolar Transistors - BJT BIP PNP 3A 30V
TRANS PNP 30V 3A 3MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MCH3109-TL-E | MCH3109-TL-EOSTR-ND | 883964-MCH3109-TL-E | MCH3109-TL-E | MCH3109-TL-E |
| Product Name | 30V 3A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MCH3109-TL-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |