Manufacturer: ON Semiconductor
Win Source Part Number: 1074547-MCH3106-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 165mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 12V 3A 280MHz 900mW Surface Mount 3-MCPH
Bipolar Transistors - BJT BIP PNP 3A 12V
TRANS PNP 12V 3A 3MCPH
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1074547-MCH3106-TL-E | MCH3106-TL-EOSTR-ND | MCH3106-TL-E | MCH3106-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MCH3106-TL-E | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |