onsemi 50V 3A Bipolar Transistor MCH3105-TL-E

Description
TRANS PNP 50V 3A MCPH3 Product overview: MCH3105-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3105-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 3A MCPH3 Product overview: MCH3105-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3105-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A Bipolar Transistor
276-MCH3105-TL-E
50V 3A Bipolar Transistor 276-MCH3105-TL-E
TRANS PNP 50V 3A MCPH3 Product overview: MCH3105-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3105-TL-E can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A MCPH3 Product overview: MCH3105-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH3105-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MCH3105-TL-E - 208167-MCH3105-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MCH3105-TL-E
208167-MCH3105-TL-E
TRANSISTORS - Transistors (BJT) - Single - MCH3105-TL-E 208167-MCH3105-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 208167-MCH3105-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCPH Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 800mW

Manufacturer: ON Semiconductor
Win Source Part Number: 208167-MCH3105-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 800mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MCH3105-TL-E
Bipolar Transistors - BJT MCH3105-TL-E
Bipolar Transistors - BJT BIP PNP 3A 50V

Bipolar Transistors - BJT BIP PNP 3A 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MCH3105-TL-E 208167-MCH3105-TL-E MCH3105-TL-E
Product Name 50V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MCH3105-TL-E Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data