Manufacturer: ON Semiconductor
Win Source Part Number: 1220681-MCH12140DG
Packaging: Tube
Type: Phase Frequency Detector
Operating Temperature Range: -40°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.5 V
Input: ECL
Output: ECL
PLL: No
Divider/Multiplier: No/No
Family Name: MCH12140
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 74HCT9046APW,118; 74HCT9046APW,112; 74HCT9046APW;
Introduction Date: November 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
"Phase Frequency Detector IC 800MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Phase Frequency Detector, MCH12140DG
Phase Frequency Detector, MCH12140DG
Phase Frequency Detector, MCH12140DG
ECL Clock Generator 800MHz SOIC SM Product overview: MCH12140DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCH12140DG can be used for catalog matching and distributor lookup.
IC FREQUENCY DETECTOR 8SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1220681-MCH12140DG | MCH12140DGOS-ND | 463678P | 463678 | 728-MCH12140DG | MCH12140DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCH12140DG | Clock Generators, PLLs, Frequency Synthesizers | Phase Detectors | Phase Detectors | 800MHz SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Frequency Detector; Clock Generator | Real Time Clock | Real Time Clock | Phase Frequency Detector; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | 8-SOIC | |||
| Package Type | Surface Mount | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | Rail/Tube | |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts |