onsemi Negative Voltage Regulator -15V To-220-3; Output Type Onsemi MC79M15CTG

Description
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator -15V To-220-3; Output Type Onsemi - 98H0731 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator -15V To-220-3; Output Type Onsemi
98H0731
Negative Voltage Regulator -15V To-220-3; Output Type Onsemi 98H0731
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, -35V To -23V, 1.1V Dropout, -15Vout, 500Maout, To-220-3 Rohs Compliant Onsemi - 90W0736 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -23V, 1.1V Dropout, -15Vout, 500Maout, To-220-3 Rohs Compliant Onsemi
90W0736
Fixed Ldo Voltage Regulator, -35V To -23V, 1.1V Dropout, -15Vout, 500Maout, To-220-3 Rohs Compliant Onsemi 90W0736
Fixed LDO Voltage Regulator, -35V to -23V, 1.1V Dropout, -15Vout, 500mAout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -23V, 1.1V Dropout, -15Vout, 500mAout, TO-220-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 98H0731 90W0736
Product Name Negative Voltage Regulator -15V To-220-3; Output Type Onsemi Fixed Ldo Voltage Regulator, -35V To -23V, 1.1V Dropout, -15Vout, 500Maout, To-220-3 Rohs Compliant Onsemi
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details