Manufacturer: ON Semiconductor
Win Source Part Number: 208056-MC79M15CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.1V @ 500mA (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
-15V LDO Regulator, 500mA, TO-220-3, Negative Product overview: MC79M15CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15CTG can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 500MA TO220AB
IC REG LINEAR -15V 500MA TO220AB
Linear Voltage Regulators 15V 500mA Negative
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 208056-MC79M15CTG | MC79M15CTGOS-ND | 1844304 | 776-MC79M15CTG | MC79M15CTG | MC79M15CTG | MC79M15CTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M15CTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | -15V 500mA TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Negative | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | Maturity; Active |