onsemi Negative Voltage Regulator, -15V Dpak-3; Output Type Onsemi MC79M15CDTRKG

Description
NEGATIVE VOLTAGE REGULATOR, -15V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR, -15V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -15V Dpak-3; Output Type Onsemi - 04R7835 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -15V Dpak-3; Output Type Onsemi
04R7835
Negative Voltage Regulator, -15V Dpak-3; Output Type Onsemi 04R7835
NEGATIVE VOLTAGE REGULATOR, -15V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -15V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 04R7835
Product Name Negative Voltage Regulator, -15V Dpak-3; Output Type Onsemi
Input Voltage -35 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details