onsemi Output Type Onsemi MC79M15CDTG.

Description
Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 27AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
27AC8794
Output Type Onsemi 27AC8794
Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC8794
Product Name Output Type Onsemi
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details