Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
-15V LDO Regulator, 500mA, 4% Acc, DPAK, SMT Product overview: MC79M15CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 500mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 500mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15CDTG can be used for catalog matching and distributor lookup.
Win Source Part Number: 766212-MC79M15CDTG
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: MC79M15
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DPAK-3
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 500mA (Typ)
Alternative Parts (Cross-Reference): uA79M15CKTP; IP79M15H-8QR-B; IP79M15AH-8QR-B;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LINEAR -15V 500MA DPAK
IC REG LINEAR -15V 500MA DPAK
Linear Voltage Regulators 15V 500mA Negative
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79M15CDTGOS-ND | 776-MC79M15CDTG | 766212-MC79M15CDTG | MC79M15CDTG | MC79M15CDTG | MC79M15CDTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -15V 500mA DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79M15CDTG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |