onsemi Ldo, Fixed, -15V, 0.5A, To-220-3; Output Type Onsemi MC79M15BTG

Description
LDO, FIXED, -15V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -15V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -15V, 0.5A, To-220-3; Output Type Onsemi - 81Y6759 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -15V, 0.5A, To-220-3; Output Type Onsemi
81Y6759
Ldo, Fixed, -15V, 0.5A, To-220-3; Output Type Onsemi 81Y6759
LDO, FIXED, -15V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, -15V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6759
Product Name Ldo, Fixed, -15V, 0.5A, To-220-3; Output Type Onsemi
Input Voltage -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details