onsemi 15V TO-220 Voltage Regulator IC MC79M15BT

Description
15V FIXED NEGATIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC79M15BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V FIXED NEGATIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC79M15BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V TO-220 Voltage Regulator IC
776-MC79M15BT
15V TO-220 Voltage Regulator IC 776-MC79M15BT
15V FIXED NEGATIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC79M15BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BT can be used for catalog matching and distributor lookup.

15V FIXED NEGATIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC79M15BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79M15BT - 807604-MC79M15BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79M15BT
807604-MC79M15BT
PMIC - PMIC - Voltage Regulators - Linear - MC79M15BT 807604-MC79M15BT
Manufacturer: ON Semiconductor Win Source Part Number: 807604-MC79M15BT Packaging: Tube Mounting Style: Through Hole Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Negative Voltage - Output (Min/Fixed): -15V Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: -35V PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.1V at 500mA (Typ) Part Number Series: MC79M

Manufacturer: ON Semiconductor
Win Source Part Number: 807604-MC79M15BT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Negative
Voltage - Output (Min/Fixed): -15V
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: -35V
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.1V at 500mA (Typ)
Part Number Series: MC79M

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79M15BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79M15BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M15BT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79M15BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79M15BT
PMIC - Voltage Regulators - Linear MC79M15BT
IC REG LINEAR -15V 500MA TO220AB

IC REG LINEAR -15V 500MA TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79M15BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79M15BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79M15BT
IC REG LINEAR -15V 500MA TO220AB

IC REG LINEAR -15V 500MA TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC79M15BT 807604-MC79M15BT MC79M15BT-ND MC79M15BT MC79M15BT
Product Name 15V TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79M15BT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage -15 volts -15 volts -15 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data