onsemi Ldo Volt Reg, 0.5A, -15V, To-252-3; Output Type Onsemi MC79M15BDTRKG

Description
LDO VOLT REG, 0.5A, -15V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.5A, -15V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.5A, -15V, To-252-3; Output Type Onsemi - 42Y0688 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, -15V, To-252-3; Output Type Onsemi
42Y0688
Ldo Volt Reg, 0.5A, -15V, To-252-3; Output Type Onsemi 42Y0688
LDO VOLT REG, 0.5A, -15V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.5A, -15V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0688
Product Name Ldo Volt Reg, 0.5A, -15V, To-252-3; Output Type Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details