onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M15BDTRK

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79M15BDTRK-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79M15BDTRK-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M15BDTRK-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
15V DPAK Voltage Regulator IC
776-MC79M15BDTRK
15V DPAK Voltage Regulator IC 776-MC79M15BDTRK
15V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M15BDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BDTRK can be used for catalog matching and distributor lookup.

15V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M15BDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BDTRK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79M15BDTRK - 1220326-MC79M15BDTRK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79M15BDTRK
1220326-MC79M15BDTRK
PMIC - PMIC - Voltage Regulators - Linear - MC79M15BDTRK 1220326-MC79M15BDTRK
Manufacturer: ON Semiconductor Win Source Part Number: 1220326-MC79M15BDTRK Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Configuration: Negative Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: MC79M Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -15V Voltage - Input (Maximum): -35V Maximum Dropout Voltage: 1.1V at 500mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1220326-MC79M15BDTRK
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: MC79M
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -35V
Maximum Dropout Voltage: 1.1V at 500mA

Buy Now
PMIC - Voltage Regulators - Linear - MC79M15BDTRK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79M15BDTRK
PMIC - Voltage Regulators - Linear MC79M15BDTRK
IC REG LINEAR -15V 500MA DPAK

IC REG LINEAR -15V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79M15BDTRK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79M15BDTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79M15BDTRK
IC REG LINEAR -15V 500MA DPAK

IC REG LINEAR -15V 500MA DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79M15BDTRK-ND 776-MC79M15BDTRK 1220326-MC79M15BDTRK MC79M15BDTRK MC79M15BDTRK
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 15V DPAK Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79M15BDTRK PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data