onsemi Volt Reg, Fixed, -15V, 0.5A, 125Deg C; Output Type Onsemi MC79M15BDTG

Description
VOLT REG, FIXED, -15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, -15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, -15V, 0.5A, 125Deg C; Output Type Onsemi - 26K4423 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, -15V, 0.5A, 125Deg C; Output Type Onsemi
26K4423
Volt Reg, Fixed, -15V, 0.5A, 125Deg C; Output Type Onsemi 26K4423
VOLT REG, FIXED, -15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLT REG, FIXED, -15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4423
Product Name Volt Reg, Fixed, -15V, 0.5A, 125Deg C; Output Type Onsemi
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details