Manufacturer: ON Semiconductor
Win Source Part Number: 1220325-MC79M15BDTG
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MC79M
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -35V
Maximum Dropout Voltage: 1.1V at 500mA
-15V LDO Regulator, 500mA, DPAK, Surface Mount Product overview: MC79M15BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -15V, 500mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -15V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
IC REG LINEAR -15V 500MA DPAK
Linear Voltage Regulators 15V 500mA Negative
IC REG LINEAR -15V 500MA DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220325-MC79M15BDTG | 776-MC79M15BDTG | MC79M15BDTGOS-ND | MC79M15BDTG | MC79M15BDTG | MC79M15BDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M15BDTG | SMD -15V 500mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 15 volts | -15 volts | -15 volts | -15 volts | -15 volts |