Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Manufacturer: onsemi
Win Source Part Number: 1317073-MC79M15BDT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -15V
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MC79M15
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.1V @ 500mA (Typ)
15V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M15BDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M15BDT can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 500MA DPAK-3
IC REG LINEAR -15V 500MA DPAK
IC REG LINEAR -15V 500MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79M15BDT-ND | 1317073-MC79M15BDT | 776-MC79M15BDT | 598-MC79M15BDT | MC79M15BDT | MC79M15BDT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 15V DPAK Voltage Regulator IC | IC REG LINEAR -15V 500MA DPAK-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |