onsemi Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi MC79M12CTG

Description
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi - 45J1463 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi
45J1463
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi 45J1463
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 18722871 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722871
Voltage Regulator 18722871
FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1463 18722871
Product Name Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi Voltage Regulator
Input Voltage -35 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details