onsemi Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi MC79M12CDTRKG

Description
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi - 04R7834 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi
04R7834
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi 04R7834
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi - 42K1254 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi
42K1254
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi 42K1254
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, -12V, 0.5A, To-252-3; Output Type Onsemi - 50AC6098 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 0.5A, To-252-3; Output Type Onsemi
50AC6098
Ldo, Fixed, -12V, 0.5A, To-252-3; Output Type Onsemi 50AC6098
LDO, FIXED, -12V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-6.1V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, -12V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-6.1V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04R7834 50AC6098
Product Name Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi Ldo, Fixed, -12V, 0.5A, To-252-3; Output Type Onsemi
Input Voltage -35 to ? volts -6.1 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details