onsemi Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi MC79M12CDTRKG.

Description
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes
Description
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi - 29AC8240 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi
29AC8240
Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi 29AC8240
NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -12V DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AC8240
Product Name Negative Voltage Regulator, -12V Dpak-3; Output Type Onsemi
Input Voltage -35 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details