onsemi Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Onsemi MC79M12BTG

Description
LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Onsemi - 30AC9876 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Onsemi
30AC9876
Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Onsemi 30AC9876
LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30AC9876
Product Name Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details