onsemi Voltage Regulator MC79M12BDTRKG

Description
FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The MC79M12 series voltage regulator provides a fixed output of -12V and is designed for applications requiring a negative voltage supply. It is capable of delivering output currents up to 500 mA with proper heatsinking. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring reliable operation under various conditions. The regulator operates with an input voltage range of -14.5V to -30V and exhibits low line and load regulation, making it suitable for stable voltage applications. The package is available in a 3-pin plastic SIP configuration and is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The MC79M12 series voltage regulator provides a fixed output of -12V and is designed for applications requiring a negative voltage supply. It is capable of delivering output currents up to 500 mA with proper heatsinking. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring reliable operation under various conditions. The regulator operates with an input voltage range of -14.5V to -30V and exhibits low line and load regulation, making it suitable for stable voltage applications. The package is available in a 3-pin plastic SIP configuration and is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 48602910 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
48602910
Voltage Regulator 48602910
FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo Volt Reg, 0.5A, -12V, To-252-3; Output Type Onsemi - 42Y0687 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, -12V, To-252-3; Output Type Onsemi
42Y0687
Ldo Volt Reg, 0.5A, -12V, To-252-3; Output Type Onsemi 42Y0687
LDO VOLT REG, 0.5A, -12V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.5A, -12V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 26K4421 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
26K4421
Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 26K4421
IC,VOLT REGULATOR,FIXED,-12V ,BIPOLAR,SIP,3PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,-12V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 48602910 42Y0687 26K4421
Product Name Voltage Regulator Ldo Volt Reg, 0.5A, -12V, To-252-3; Output Type Onsemi Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details