Manufacturer: ON Semiconductor
Win Source Part Number: 806310-MC79M12BDTG
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Output (Min/Fixed): -12V
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: -35V
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.1V at 500mA (Typ)
Part Number Series: MC79M
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
-12V LDO Regulator, 500mA, DPAK, -40°C to +125°C Product overview: MC79M12BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 500mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M12BDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 12V 500mA Negative
IC REG LINEAR -12V 500MA DPAK
IC REG LINEAR -12V 500MA DPAK
DPAK Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 806310-MC79M12BDTG | MC79M12BDTGOS-ND | 776-MC79M12BDTG | MC79M12BDTG | MC79M12BDTG | MC79M12BDTG | MC79M12BDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M12BDTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -12V 500mA DPAK LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| VIN | -35 volts | -35 volts | -35 volts |