12V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M12BDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M12BDT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
IC REG LINEAR -12V 500MA DPAK
IC REG LINEAR -12V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC79M12BDT | MC79M12BDT-ND | MC79M12BDT | MC79M12BDT |
| Product Name | 12V DPAK Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Output Voltage | -12 volts | -12 volts | -12 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |