8V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M08CDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M08CDTRK can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926363-MC79M08CDTRK
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC79M08
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
IC REG LINEAR -8V 500MA DPAK
IC REG LINEAR -8V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC79M08CDTRK | 926363-MC79M08CDTRK | MC79M08CDTRK-ND | MC79M08CDTRK | MC79M08CDTRK |
| Product Name | 8V DPAK Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79M08CDTRK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-252-3 | DPAK; Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Output Voltage | -8 volts | -8 volts | -8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |