Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
Linear Voltage Regulators 8V 500mA Negative
IC REG LINEAR -8V 500MA TO220AB
IC REG LINEAR -8V 500MA TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79M08BTG-ND | MC79M08BTG | MC79M08BTG | MC79M08BTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |