onsemi Voltage Regulators MC79M08BDTRKG

Description
Voltage Regulator Negative -8V 0.5A DPAK
Request a Quote Datasheet
Description
Voltage Regulator Negative -8V 0.5A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7857147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7857147
Voltage Regulators 7857147
Voltage Regulator Negative -8V 0.5A DPAK

Voltage Regulator Negative -8V 0.5A DPAK

Supplier's Site
Voltage Regulators - 7857147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7857147P
Voltage Regulators 7857147P
Voltage Regulator Negative -8V 0.5A DPAK

Voltage Regulator Negative -8V 0.5A DPAK

Supplier's Site
Voltage Regulators - 1454066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1454066
Voltage Regulators 1454066
Voltage Regulator Negative -8V 0.5A DPAK

Voltage Regulator Negative -8V 0.5A DPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79M08BDTRKGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79M08BDTRKGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M08BDTRKGOSDKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79M08BDTRKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79M08BDTRKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M08BDTRKGOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79M08BDTRKGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79M08BDTRKGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79M08BDTRKGOSCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79M08BDTRKG - 1074138-MC79M08BDTRKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79M08BDTRKG
1074138-MC79M08BDTRKG
PMIC - PMIC - Voltage Regulators - Linear - MC79M08BDTRKG 1074138-MC79M08BDTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 1074138-MC79M08BDTRK G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -8V Dropout Voltage-Max: 1.1V @ 500mA (Typ) PSRR: 63dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074138-MC79M08BDTRKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -8V
Dropout Voltage-Max: 1.1V @ 500mA (Typ)
PSRR: 63dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-8V 500mA DPAK LDO Voltage Regulator IC
776-MC79M08BDTRKG
-8V 500mA DPAK LDO Voltage Regulator IC 776-MC79M08BDTRKG
Negative LDO Regulator, -8V, 500mA, DPAK, -40C to 125C Product overview: MC79M08BDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 500mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 500mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M08BDTRKG can be used for catalog matching and distributor lookup.

Negative LDO Regulator, -8V, 500mA, DPAK, -40C to 125C Product overview: MC79M08BDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -8V, 500mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 500mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M08BDTRKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79M08BDTRKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79M08BDTRKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79M08BDTRKG
IC REG LINEAR -8V 500MA DPAK

IC REG LINEAR -8V 500MA DPAK

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79M08BDTRKG
Linear Voltage Regulators MC79M08BDTRKG
Linear Voltage Regulators 8V 500mA Negative

Linear Voltage Regulators 8V 500mA Negative

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79M08BDTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79M08BDTRKG
PMIC - Voltage Regulators - Linear MC79M08BDTRKG
IC REG LINEAR -8V 500MA DPAK

IC REG LINEAR -8V 500MA DPAK

Supplier's Site Datasheet
IC REG LINEAR -8V 500MA DPAK-3 - 598-MC79M08BDTRKG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -8V 500MA DPAK-3
598-MC79M08BDTRKG
IC REG LINEAR -8V 500MA DPAK-3 598-MC79M08BDTRKG
IC REG LINEAR -8V 500MA DPAK-3

IC REG LINEAR -8V 500MA DPAK-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 7857147 7857147P MC79M08BDTRKGOSDKR-ND 1074138-MC79M08BDTRKG 776-MC79M08BDTRKG MC79M08BDTRKG MC79M08BDTRKG MC79M08BDTRKG 598-MC79M08BDTRKG
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC79M08BDTRKG -8V 500mA DPAK LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR -8V 500MA DPAK-3
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; Dpak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; DPAK-3 Other; DPAK DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
IQ 0.0080 amps 0.0080 amps
Regulator Type Standard Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details