onsemi Ic, Negative Volt Regulator, -8V, Dpak-3; Output Type Onsemi MC79M08BDTG

Description
IC, NEGATIVE VOLT REGULATOR, -8V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Description
IC, NEGATIVE VOLT REGULATOR, -8V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Negative Volt Regulator, -8V, Dpak-3; Output Type Onsemi - 42K1251 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Negative Volt Regulator, -8V, Dpak-3; Output Type Onsemi
42K1251
Ic, Negative Volt Regulator, -8V, Dpak-3; Output Type Onsemi 42K1251
IC, NEGATIVE VOLT REGULATOR, -8V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

IC, NEGATIVE VOLT REGULATOR, -8V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18722863 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722863
Voltage Regulator 18722863
DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 8V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 8V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 42K1251 18722863
Product Name Ic, Negative Volt Regulator, -8V, Dpak-3; Output Type Onsemi Voltage Regulator
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details