onsemi Voltage Regulators - Linear MC79M08BDTG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MC79M08BDTG is a fixed output negative voltage regulator from the MC79M00 series, designed to provide a nominal output voltage of -8.0 V. It is capable of delivering output currents up to 500 mA with appropriate heatsinking. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. This regulator requires no external components for operation and is available in both DPAK and TO-220 packages. The input voltage range is specified from -10.5 V to -25 V, with a dropout voltage of approximately 1.1 V at full load. Line regulation is rated at 5.0 mV for input voltages between -10.5 V and -25 V, while load regulation is 30 mV for output currents ranging from 5.0 mA to 500 mA. The device also exhibits good ripple rejection, with values around 63 dB at 120 Hz. The MC79M08BDTG is suitable for applications requiring a stable negative voltage supply, making it a viable choice for engineers looking for reliable voltage regulation in their designs.

Datasheet Summary
Powered by GS/AI

The MC79M08BDTG is a fixed output negative voltage regulator from the MC79M00 series, designed to provide a nominal output voltage of -8.0 V. It is capable of delivering output currents up to 500 mA with appropriate heatsinking. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. This regulator requires no external components for operation and is available in both DPAK and TO-220 packages. The input voltage range is specified from -10.5 V to -25 V, with a dropout voltage of approximately 1.1 V at full load. Line regulation is rated at 5.0 mV for input voltages between -10.5 V and -25 V, while load regulation is 30 mV for output currents ranging from 5.0 mA to 500 mA. The device also exhibits good ripple rejection, with values around 63 dB at 120 Hz. The MC79M08BDTG is suitable for applications requiring a stable negative voltage supply, making it a viable choice for engineers looking for reliable voltage regulation in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC79M08BDTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC79M08BDTG
Voltage Regulators - Linear MC79M08BDTG
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC79M08BDTG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers