onsemi Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi MC79M05CTG

Description
LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi - 45J1461 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi
45J1461
Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi 45J1461
LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1461
Product Name Ldo Voltage Regulator, 5V, 0.5A, To-220; Output Type Onsemi
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details