onsemi Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi MC79M05CDTRKG

Description
NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi - 45J1460 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi
45J1460
Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi 45J1460
NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi - 50AC6096 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi
50AC6096
Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi 50AC6096
LDO, FIXED, -5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-6.1V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, -5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-6.1V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 32320311 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
32320311
Voltage Regulator 32320311
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 45J1460 50AC6096 32320311
Product Name Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi Voltage Regulator
Input Voltage -35 to ? volts -6.1 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details