The MC79M05CDTRK is a fixed output negative voltage regulator from the MC79M00 series, designed to provide a nominal output voltage of -5.0 V with a maximum output current of 500 mA. This device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. It operates with an input voltage range of up to -35 V and has a dropout voltage of approximately 1.1 V at full load. The regulator is available in a DPAK package, which is suitable for surface mount applications. It is also offered in a Pb-free version, making it compliant with environmental regulations. The MC79M05CDTRK is ideal for applications requiring a reliable negative voltage supply without the need for external components.
Manufacturer: ON Semiconductor
Win Source Part Number: 1220316-MC79M05CDTRK
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: MC79M
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -35V
Maximum Dropout Voltage: 1.1V at 500mA
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
5V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M05CDTRK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M05CDTRK can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 500MA DPAK
IC REG LINEAR -5V 500MA DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1220316-MC79M05CDTRK | MC79M05CDTRKOSTR-ND | 776-MC79M05CDTRK | MC79M05CDTRK | MC79M05CDTRK |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M05CDTRK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V DPAK Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |