Manufacturer: ON Semiconductor
Win Source Part Number: 208054-MC79M05CDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.1V @ 500mA (Typ)
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
-5V 0.5A LDO Regulator, DPAK, Negative, Fixed Product overview: MC79M05CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 0.5A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 0.5A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M05CDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 5V 500mA Negative
IC REG LINEAR -5V 500MA DPAK
IC REG LINEAR -5V 500MA DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 208054-MC79M05CDTG | MC79M05CDTGOS-ND | 776-MC79M05CDTG | MC79M05CDTG | MC79M05CDTG | MC79M05CDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M05CDTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 0.5A DPAK LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Life Cycle Stage | Maturity; Active |