Win Source Part Number: 788029-MC79M05BTG
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: MC79M05
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 500mA (Typ)
Alternative Parts (Cross-Reference): MC79M05BT; MC79M05BDT-1G; MC79M05BDT-1; MC79M05BDT;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220
-5V 500mA Negative LDO Regulator, TO-220-3 Product overview: MC79M05BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M05BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 5V 500mA Negative
IC REG LINEAR -5V 500MA TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788029-MC79M05BTG | MC79M05BTGOS-ND | 776-MC79M05BTG | MC79M05BTG | MC79M05BTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M05BTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 500mA TO-220 LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |