onsemi Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi MC79M05BDTRKG

Description
LDO, FIXED, -5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, -5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, -5V, 0.5A, TO-252-3 is a negative voltage regulator from the MC79M00 series, designed to provide a stable -5V output with a maximum output current of 500mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. The device can handle input voltages up to -35V and has a dropout voltage of approximately 1.1V at full load. It is available in a TO-252-3 package and is RoHS compliant. This regulator does not require external components for operation, making it suitable for applications where space and simplicity are critical.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, -5V, 0.5A, TO-252-3 is a negative voltage regulator from the MC79M00 series, designed to provide a stable -5V output with a maximum output current of 500mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. The device can handle input voltages up to -35V and has a dropout voltage of approximately 1.1V at full load. It is available in a TO-252-3 package and is RoHS compliant. This regulator does not require external components for operation, making it suitable for applications where space and simplicity are critical.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi - 81Y6756 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi
81Y6756
Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi 81Y6756
LDO, FIXED, -5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, -5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 45J1459 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
45J1459
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 45J1459
IC,VOLT REGULATOR,FIXED,-5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,-5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6756 45J1459
Product Name Ldo, Fixed, -5V, 0.5A, To-252-3; Output Type Onsemi Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details