onsemi Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi MC79M05BDTG

Description
NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi - 71J5764 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi
71J5764
Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi 71J5764
NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, -35V To -10V, 1.1V Dropout, -5Vout, 500Maout, To-220-3 Rohs Compliant Onsemi - 95T9292 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -10V, 1.1V Dropout, -5Vout, 500Maout, To-220-3 Rohs Compliant Onsemi
95T9292
Fixed Ldo Voltage Regulator, -35V To -10V, 1.1V Dropout, -5Vout, 500Maout, To-220-3 Rohs Compliant Onsemi 95T9292
Fixed LDO Voltage Regulator, -35V to -10V, 1.1V Dropout, -5Vout, 500mAout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -10V, 1.1V Dropout, -5Vout, 500mAout, TO-220-3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71J5764 95T9292
Product Name Negative Voltage Regulator, -5V, Dpak-3; Output Type Onsemi Fixed Ldo Voltage Regulator, -35V To -10V, 1.1V Dropout, -5Vout, 500Maout, To-220-3 Rohs Compliant Onsemi
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details