Manufacturer: ON Semiconductor
Win Source Part Number: 810339-MC79M05BDT
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Negative
Voltage - Output (Min/Fixed): -5V
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: -35V
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.1V at 500mA (Typ)
Part Number Series: MC79M
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
5V FIXED NEGATIVE REGULATOR, PSSO2, DPAK-3 Product overview: MC79M05BDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79M05BDT can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 500MA DPAK-3
IC REG LINEAR -5V 500MA DPAK
IC REG LINEAR -5V 500MA DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 810339-MC79M05BDT | MC79M05BDTOS-ND | 776-MC79M05BDT | 598-MC79M05BDT | MC79M05BDT | MC79M05BDT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79M05BDT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V DPAK Voltage Regulator IC | IC REG LINEAR -5V 500MA DPAK-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Obsolete | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |