IC REG LINEAR -24V 100MA TO92-3 Product overview: MC79L24ACPRP from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L24ACPRP can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 883835-MC79L24ACPRP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC79L24
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR -24V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MC79L24ACPRP | 883835-MC79L24ACPRP | MC79L24ACPRP |
| Product Name | -24V 100MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACPRP | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; Other; TO-92 (TO-226) |