onsemi PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACPRM MC79L24ACPRM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883834-MC79L24ACPRM Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MC79L24 Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883834-MC79L24ACPRM Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MC79L24 Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACPRM - 883834-MC79L24ACPRM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACPRM
883834-MC79L24ACPRM
PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACPRM 883834-MC79L24ACPRM
Manufacturer: ON Semiconductor Win Source Part Number: 883834-MC79L24ACPRM Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MC79L24 Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883834-MC79L24ACPRM
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC79L24
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
-24V 100MA LDO Voltage Regulator IC
699-MC79L24ACPRM
-24V 100MA LDO Voltage Regulator IC 699-MC79L24ACPRM
IC REG LINEAR -24V 100MA TO92-3 Product overview: MC79L24ACPRM from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L24ACPRM can be used for catalog matching and distributor lookup.

IC REG LINEAR -24V 100MA TO92-3 Product overview: MC79L24ACPRM from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L24ACPRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC79L24ACPRM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L24ACPRM
PMIC - Voltage Regulators - Linear MC79L24ACPRM
IC REG LINEAR -24V 100MA TO92-3

IC REG LINEAR -24V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 883834-MC79L24ACPRM 699-MC79L24ACPRM MC79L24ACPRM
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC79L24ACPRM -24V 100MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details