Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR -24V 100MA TO92-3
IC REG LINEAR -24V 100MA TO92-3
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L24ABP-ND | MC79L24ABP | 598-MC79L24ABP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR -24V 100MA TO92-3 |
| Regulator Type | Standard | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Special Features | Over Temperature, Short Circuit |