Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Negative LDO Regulator, -18V, 100mA, TO-92 Product overview: MC79L18ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -18V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -18V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L18ACPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 007599-MC79L18ACPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -18V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 48dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR -18V 100MA TO92-3
IC REG LINEAR -18V 100MA TO92-3
Linear Voltage Regulators 18V 100mA Negative
IC REG LINEAR -18V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L18ACPGOS-ND | 776-MC79L18ACPG | 007599-MC79L18ACPG | MC79L18ACPG | MC79L18ACPG | MC79L18ACPG | MC79L18ACPG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -18V 100mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79L18ACPG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |