Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR -18V 100MA TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L18ACP-ND | MC79L18ACP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 |
| Special Features | Over Temperature, Short Circuit |