Manufacturer: ON Semiconductor
Win Source Part Number: 208052-MC79L15ACPRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator, 100 mA, 5 V, Negative Vout: -15 V; TJ = 0°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC79L15ACPRPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 5 V, -15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5 V, -15 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ACPRPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
Linear Voltage Regulators 15V 100mA Negative
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 208052-MC79L15ACPRPG | 776-MC79L15ACPRPG | 488-MC79L15ACPRPGTB-ND | MC79L15ACPRPG | MC79L15ACPRPG | MC79L15ACPRPG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L15ACPRPG | 100 mA 5 V -15 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-92-3 | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92 | ||
| Life Cycle Stage | Maturity; Active |